Capital Lighting, Inc. 10170/1 Sconces-Pocket 607101

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119022772 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119022772 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10170/1 Sconces-Pocket - 607101 - Capital Lighting, Inc.
Columbus, OH, USA
10170/1 Sconces-Pocket
607101
10170/1 Sconces-Pocket 607101
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119022772 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 748119022772
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607101
Product Name 10170/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details