Capital Lighting, Inc. 10207/1PH Mini Pendants-Cable 607099

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Purple Haze UPC: 748119023021 Category: Pendant Glass: Purple Haze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Purple Haze UPC: 748119023021 Category: Pendant Glass: Purple Haze

Suppliers

Company
Product
Description
Supplier Links
10207/1PH Mini Pendants-Cable - 607099 - Capital Lighting, Inc.
Columbus, OH, USA
10207/1PH Mini Pendants-Cable
607099
10207/1PH Mini Pendants-Cable 607099
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Purple Haze UPC: 748119023021 Category: Pendant Glass: Purple Haze

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant Purple Haze
UPC: 748119023021
Category: Pendant
Glass: Purple Haze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607099
Product Name 10207/1PH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details