Capital Lighting, Inc. 10207/6LF Island/Pool Table-4 Light + 607095

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Lava Flow UPC: 748119026688 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Lava Flow UPC: 748119026688 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/6LF Island/Pool Table-4 Light + - 607095 - Capital Lighting, Inc.
Columbus, OH, USA
10207/6LF Island/Pool Table-4 Light +
607095
10207/6LF Island/Pool Table-4 Light + 607095
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Lava Flow UPC: 748119026688 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 19.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Pendant Lava Flow
UPC: 748119026688
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607095
Product Name 10207/6LF Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details