Capital Lighting, Inc. 10207/3L-PH Island/Pool Table-3 Light Bar 607093

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Purple Haze UPC: 748119026701 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Purple Haze UPC: 748119026701 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/3L-PH Island/Pool Table-3 Light Bar - 607093 - Capital Lighting, Inc.
Columbus, OH, USA
10207/3L-PH Island/Pool Table-3 Light Bar
607093
10207/3L-PH Island/Pool Table-3 Light Bar 607093
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Purple Haze UPC: 748119026701 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Linear Pendant Purple Haze
UPC: 748119026701
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607093
Product Name 10207/3L-PH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details