Capital Lighting, Inc. 10207/3PH Mini Pendants-3 Light Cluster 607090

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Purple Haze UPC: 748119026695 Category: Pendant Glass: Purple Haze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Purple Haze UPC: 748119026695 Category: Pendant Glass: Purple Haze

Suppliers

Company
Product
Description
Supplier Links
10207/3PH Mini Pendants-3 Light Cluster - 607090 - Capital Lighting, Inc.
Columbus, OH, USA
10207/3PH Mini Pendants-3 Light Cluster
607090
10207/3PH Mini Pendants-3 Light Cluster 607090
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Purple Haze UPC: 748119026695 Category: Pendant Glass: Purple Haze

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Pendant Purple Haze
UPC: 748119026695
Category: Pendant
Glass: Purple Haze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607090
Product Name 10207/3PH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details