Capital Lighting, Inc. 11284/2 Sconces-Pocket 607089

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023557 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023557 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11284/2 Sconces-Pocket - 607089 - Capital Lighting, Inc.
Columbus, OH, USA
11284/2 Sconces-Pocket
607089
11284/2 Sconces-Pocket 607089
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023557 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: Two Light Sconce
UPC: 748119023557
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607089
Product Name 11284/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details