Capital Lighting, Inc. 11294/5 Mid. Chandeliers-Candle 607085

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Spanish Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 748119023229 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Spanish Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 748119023229 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11294/5 Mid. Chandeliers-Candle - 607085 - Capital Lighting, Inc.
Columbus, OH, USA
11294/5 Mid. Chandeliers-Candle
607085
11294/5 Mid. Chandeliers-Candle 607085
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Spanish Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 748119023229 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Spanish Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 748119023229
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607085
Product Name 11294/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details