Capital Lighting, Inc. 11291/4 Flush Mounts-Bowl Style 607081

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flush Mount UPC: 748119023243 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flush Mount UPC: 748119023243 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11291/4 Flush Mounts-Bowl Style - 607081 - Capital Lighting, Inc.
Columbus, OH, USA
11291/4 Flush Mounts-Bowl Style
607081
11291/4 Flush Mounts-Bowl Style 607081
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 7 Product Name: Four Light Flush Mount UPC: 748119023243 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Spanish Bronze
Weight: 7
Product Name: Four Light Flush Mount
UPC: 748119023243
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607081
Product Name 11291/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details