Capital Lighting, Inc. 10208/3WN Mini Pendants-3 Light Cluster 607078

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Wine Pendant UPC: 748119026817 Category: Pendant Glass: Wine
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Wine Pendant UPC: 748119026817 Category: Pendant Glass: Wine

Suppliers

Company
Product
Description
Supplier Links
10208/3WN Mini Pendants-3 Light Cluster - 607078 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3WN Mini Pendants-3 Light Cluster
607078
10208/3WN Mini Pendants-3 Light Cluster 607078
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Wine Pendant UPC: 748119026817 Category: Pendant Glass: Wine

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Wine Pendant
UPC: 748119026817
Category: Pendant
Glass: Wine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607078
Product Name 10208/3WN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details