Capital Lighting, Inc. 10208/3SLV Mini Pendants-3 Light Cluster 607075

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Silver Pendant UPC: 748119026787 Category: Pendant Glass: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Silver Pendant UPC: 748119026787 Category: Pendant Glass: Silver

Suppliers

Company
Product
Description
Supplier Links
10208/3SLV Mini Pendants-3 Light Cluster - 607075 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3SLV Mini Pendants-3 Light Cluster
607075
10208/3SLV Mini Pendants-3 Light Cluster 607075
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Silver Pendant UPC: 748119026787 Category: Pendant Glass: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Silver Pendant
UPC: 748119026787
Category: Pendant
Glass: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607075
Product Name 10208/3SLV Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details