Capital Lighting, Inc. 10208/1SLV Mini Pendants-Cable 607074

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Silver Pendant UPC: 748119023069 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Silver Pendant UPC: 748119023069 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10208/1SLV Mini Pendants-Cable - 607074 - Capital Lighting, Inc.
Columbus, OH, USA
10208/1SLV Mini Pendants-Cable
607074
10208/1SLV Mini Pendants-Cable 607074
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Silver Pendant UPC: 748119023069 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Silver Pendant
UPC: 748119023069
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607074
Product Name 10208/1SLV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details