Capital Lighting, Inc. 10208/3L-CLD Island/Pool Table-3 Light Bar 607071

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Cloud Pendant UPC: 748119026763 Category: Pendant Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Cloud Pendant UPC: 748119026763 Category: Pendant Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
10208/3L-CLD Island/Pool Table-3 Light Bar - 607071 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3L-CLD Island/Pool Table-3 Light Bar
607071
10208/3L-CLD Island/Pool Table-3 Light Bar 607071
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Cloud Pendant UPC: 748119026763 Category: Pendant Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Linear Cloud Pendant
UPC: 748119026763
Category: Pendant
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607071
Product Name 10208/3L-CLD Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details