Capital Lighting, Inc. 10209/3L-SPC Island/Pool Table-3 Light Bar 607069

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Spice Pendant UPC: 748119026947 Category: Pendant Glass: Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Spice Pendant UPC: 748119026947 Category: Pendant Glass: Spice

Suppliers

Company
Product
Description
Supplier Links
10209/3L-SPC Island/Pool Table-3 Light Bar - 607069 - Capital Lighting, Inc.
Columbus, OH, USA
10209/3L-SPC Island/Pool Table-3 Light Bar
607069
10209/3L-SPC Island/Pool Table-3 Light Bar 607069
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Spice Pendant UPC: 748119026947 Category: Pendant Glass: Spice

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Linear Spice Pendant
UPC: 748119026947
Category: Pendant
Glass: Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607069
Product Name 10209/3L-SPC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details