Capital Lighting, Inc. 10217/1JUP Mini Pendants-Cable 607068

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Jupiter Pendant UPC: 748119023137 Category: Pendant Glass: Jupiter
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Jupiter Pendant UPC: 748119023137 Category: Pendant Glass: Jupiter

Suppliers

Company
Product
Description
Supplier Links
10217/1JUP Mini Pendants-Cable - 607068 - Capital Lighting, Inc.
Columbus, OH, USA
10217/1JUP Mini Pendants-Cable
607068
10217/1JUP Mini Pendants-Cable 607068
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Jupiter Pendant UPC: 748119023137 Category: Pendant Glass: Jupiter

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Jupiter Pendant
UPC: 748119023137
Category: Pendant
Glass: Jupiter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607068
Product Name 10217/1JUP Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details