Capital Lighting, Inc. 11272/3 Bathroom Fixtures-Three Lights 607059

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119023410 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119023410 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11272/3 Bathroom Fixtures-Three Lights - 607059 - Capital Lighting, Inc.
Columbus, OH, USA
11272/3 Bathroom Fixtures-Three Lights
607059
11272/3 Bathroom Fixtures-Three Lights 607059
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119023410 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119023410
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607059
Product Name 11272/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details