Capital Lighting, Inc. 11273/4 Bathroom Fixtures-Four Lights 607057

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119023427 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119023427 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11273/4 Bathroom Fixtures-Four Lights - 607057 - Capital Lighting, Inc.
Columbus, OH, USA
11273/4 Bathroom Fixtures-Four Lights
607057
11273/4 Bathroom Fixtures-Four Lights 607057
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119023427 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Four Light Vanity
UPC: 748119023427
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607057
Product Name 11273/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details