Capital Lighting, Inc. 11275/2 Bathroom Fixtures-Two Lights 607056

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119023441 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119023441 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11275/2 Bathroom Fixtures-Two Lights - 607056 - Capital Lighting, Inc.
Columbus, OH, USA
11275/2 Bathroom Fixtures-Two Lights
607056
11275/2 Bathroom Fixtures-Two Lights 607056
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119023441 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel/Matte Nickel
Weight: 3
Product Name: Two Light Vanity
UPC: 748119023441
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607056
Product Name 11275/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details