Capital Lighting, Inc. 11274/1 Sconces-Single Glass 607054

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 1 Product Name: One Light Vanity UPC: 748119023434 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 1 Product Name: One Light Vanity UPC: 748119023434 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11274/1 Sconces-Single Glass - 607054 - Capital Lighting, Inc.
Columbus, OH, USA
11274/1 Sconces-Single Glass
607054
11274/1 Sconces-Single Glass 607054
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 1 Product Name: One Light Vanity UPC: 748119023434 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel/Matte Nickel
Weight: 1
Product Name: One Light Vanity
UPC: 748119023434
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607054
Product Name 11274/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details