Capital Lighting, Inc. 11276/3 Bathroom Fixtures-Three Lights 607053

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 4 Product Name: Three Light Vanity UPC: 748119023458 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 4 Product Name: Three Light Vanity UPC: 748119023458 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11276/3 Bathroom Fixtures-Three Lights - 607053 - Capital Lighting, Inc.
Columbus, OH, USA
11276/3 Bathroom Fixtures-Three Lights
607053
11276/3 Bathroom Fixtures-Three Lights 607053
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 4 Product Name: Three Light Vanity UPC: 748119023458 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel/Matte Nickel
Weight: 4
Product Name: Three Light Vanity
UPC: 748119023458
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607053
Product Name 11276/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details