Capital Lighting, Inc. 11281/2 Bathroom Fixtures-Two Lights 607052

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023489 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023489 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11281/2 Bathroom Fixtures-Two Lights - 607052 - Capital Lighting, Inc.
Columbus, OH, USA
11281/2 Bathroom Fixtures-Two Lights
607052
11281/2 Bathroom Fixtures-Two Lights 607052
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023489 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119023489
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607052
Product Name 11281/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details