Capital Lighting, Inc. 11277/4 Bathroom Fixtures-Four Lights 607051

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 5 Product Name: Four Light Vanity UPC: 748119023465 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 5 Product Name: Four Light Vanity UPC: 748119023465 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11277/4 Bathroom Fixtures-Four Lights - 607051 - Capital Lighting, Inc.
Columbus, OH, USA
11277/4 Bathroom Fixtures-Four Lights
607051
11277/4 Bathroom Fixtures-Four Lights 607051
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel/Matte Nickel Weight: 5 Product Name: Four Light Vanity UPC: 748119023465 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel/Matte Nickel
Weight: 5
Product Name: Four Light Vanity
UPC: 748119023465
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607051
Product Name 11277/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details