Capital Lighting, Inc. 10208/6SLV Island/Pool Table-4 Light + 607047

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Silver Pendant UPC: 748119026800 Category: Pendant Glass: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Silver Pendant UPC: 748119026800 Category: Pendant Glass: Silver

Suppliers

Company
Product
Description
Supplier Links
10208/6SLV Island/Pool Table-4 Light + - 607047 - Capital Lighting, Inc.
Columbus, OH, USA
10208/6SLV Island/Pool Table-4 Light +
607047
10208/6SLV Island/Pool Table-4 Light + 607047
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Silver Pendant UPC: 748119026800 Category: Pendant Glass: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 25
Product Name: Six Light Silver Pendant
UPC: 748119026800
Category: Pendant
Glass: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607047
Product Name 10208/6SLV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details