Capital Lighting, Inc. 10209/1OAS Mini Pendants-Cable 607046

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oasis Pendant UPC: 748119023106 Category: Pendant Glass: Oasis
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oasis Pendant UPC: 748119023106 Category: Pendant Glass: Oasis

Suppliers

Company
Product
Description
Supplier Links
10209/1OAS Mini Pendants-Cable - 607046 - Capital Lighting, Inc.
Columbus, OH, USA
10209/1OAS Mini Pendants-Cable
607046
10209/1OAS Mini Pendants-Cable 607046
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oasis Pendant UPC: 748119023106 Category: Pendant Glass: Oasis

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Oasis Pendant
UPC: 748119023106
Category: Pendant
Glass: Oasis

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607046
Product Name 10209/1OAS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details