Capital Lighting, Inc. 10209/3L-OCN Island/Pool Table-3 Light Bar 607045

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Oceanic Pendant UPC: 748119026886 Category: Pendant Glass: Oceanic
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Oceanic Pendant UPC: 748119026886 Category: Pendant Glass: Oceanic

Suppliers

Company
Product
Description
Supplier Links
10209/3L-OCN Island/Pool Table-3 Light Bar - 607045 - Capital Lighting, Inc.
Columbus, OH, USA
10209/3L-OCN Island/Pool Table-3 Light Bar
607045
10209/3L-OCN Island/Pool Table-3 Light Bar 607045
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Oceanic Pendant UPC: 748119026886 Category: Pendant Glass: Oceanic

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Linear Oceanic Pendant
UPC: 748119026886
Category: Pendant
Glass: Oceanic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607045
Product Name 10209/3L-OCN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details