Capital Lighting, Inc. 10208/6WN Island/Pool Table-4 Light + 607044

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Wine Pendant UPC: 748119026831 Category: Pendant Glass: Wine
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Wine Pendant UPC: 748119026831 Category: Pendant Glass: Wine

Suppliers

Company
Product
Description
Supplier Links
10208/6WN Island/Pool Table-4 Light + - 607044 - Capital Lighting, Inc.
Columbus, OH, USA
10208/6WN Island/Pool Table-4 Light +
607044
10208/6WN Island/Pool Table-4 Light + 607044
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Wine Pendant UPC: 748119026831 Category: Pendant Glass: Wine

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 25
Product Name: Six Light Wine Pendant
UPC: 748119026831
Category: Pendant
Glass: Wine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607044
Product Name 10208/6WN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details