Capital Lighting, Inc. 10209/1POM Mini Pendants-Cable 607041

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pomegranate Pendant UPC: 748119023083 Category: Pendant Glass: Pomegranate
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pomegranate Pendant UPC: 748119023083 Category: Pendant Glass: Pomegranate

Suppliers

Company
Product
Description
Supplier Links
10209/1POM Mini Pendants-Cable - 607041 - Capital Lighting, Inc.
Columbus, OH, USA
10209/1POM Mini Pendants-Cable
607041
10209/1POM Mini Pendants-Cable 607041
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pomegranate Pendant UPC: 748119023083 Category: Pendant Glass: Pomegranate

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pomegranate Pendant
UPC: 748119023083
Category: Pendant
Glass: Pomegranate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607041
Product Name 10209/1POM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details