Capital Lighting, Inc. 10209/1SPC Mini Pendants-Cable 607040

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Spice Pendant UPC: 748119023090 Category: Pendant Glass: Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Spice Pendant UPC: 748119023090 Category: Pendant Glass: Spice

Suppliers

Company
Product
Description
Supplier Links
10209/1SPC Mini Pendants-Cable - 607040 - Capital Lighting, Inc.
Columbus, OH, USA
10209/1SPC Mini Pendants-Cable
607040
10209/1SPC Mini Pendants-Cable 607040
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Spice Pendant UPC: 748119023090 Category: Pendant Glass: Spice

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Spice Pendant
UPC: 748119023090
Category: Pendant
Glass: Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607040
Product Name 10209/1SPC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details