Capital Lighting, Inc. 10217/1SF Mini Pendants-Cable 607039

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Solar Flare Pendant UPC: 748119023120 Category: Pendant Glass: Solar Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Solar Flare Pendant UPC: 748119023120 Category: Pendant Glass: Solar Flare

Suppliers

Company
Product
Description
Supplier Links
10217/1SF Mini Pendants-Cable - 607039 - Capital Lighting, Inc.
Columbus, OH, USA
10217/1SF Mini Pendants-Cable
607039
10217/1SF Mini Pendants-Cable 607039
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Solar Flare Pendant UPC: 748119023120 Category: Pendant Glass: Solar Flare

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Solar Flare Pendant
UPC: 748119023120
Category: Pendant
Glass: Solar Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607039
Product Name 10217/1SF Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details