Capital Lighting, Inc. 10218/1WTR Mini Pendants-Cable 607038

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Water Pendant UPC: 748119023151 Category: Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Water Pendant UPC: 748119023151 Category: Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
10218/1WTR Mini Pendants-Cable - 607038 - Capital Lighting, Inc.
Columbus, OH, USA
10218/1WTR Mini Pendants-Cable
607038
10218/1WTR Mini Pendants-Cable 607038
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Water Pendant UPC: 748119023151 Category: Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Water Pendant
UPC: 748119023151
Category: Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607038
Product Name 10218/1WTR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details