Capital Lighting, Inc. 10217/3JUP Mini Pendants-3 Light Cluster 607037

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Jupiter Pendant UPC: 748119026992 Category: Pendant Glass: Jupiter
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Jupiter Pendant UPC: 748119026992 Category: Pendant Glass: Jupiter

Suppliers

Company
Product
Description
Supplier Links
10217/3JUP Mini Pendants-3 Light Cluster - 607037 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3JUP Mini Pendants-3 Light Cluster
607037
10217/3JUP Mini Pendants-3 Light Cluster 607037
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Jupiter Pendant UPC: 748119026992 Category: Pendant Glass: Jupiter

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Jupiter Pendant
UPC: 748119026992
Category: Pendant
Glass: Jupiter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607037
Product Name 10217/3JUP Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details