Capital Lighting, Inc. 10217/3L-JUP Island/Pool Table-3 Light Bar 607036

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Jupiter Pendant UPC: 748119027005 Category: Pendant Glass: Jupiter
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Jupiter Pendant UPC: 748119027005 Category: Pendant Glass: Jupiter

Suppliers

Company
Product
Description
Supplier Links
10217/3L-JUP Island/Pool Table-3 Light Bar - 607036 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3L-JUP Island/Pool Table-3 Light Bar
607036
10217/3L-JUP Island/Pool Table-3 Light Bar 607036
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Jupiter Pendant UPC: 748119027005 Category: Pendant Glass: Jupiter

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Linear Jupiter Pendant
UPC: 748119027005
Category: Pendant
Glass: Jupiter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607036
Product Name 10217/3L-JUP Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details