Capital Lighting, Inc. 10217/3SF Mini Pendants-3 Light Cluster 607034

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Solar Flare Pendant UPC: 748119027029 Category: Pendant Glass: Solar Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Solar Flare Pendant UPC: 748119027029 Category: Pendant Glass: Solar Flare

Suppliers

Company
Product
Description
Supplier Links
10217/3SF Mini Pendants-3 Light Cluster - 607034 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3SF Mini Pendants-3 Light Cluster
607034
10217/3SF Mini Pendants-3 Light Cluster 607034
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Solar Flare Pendant UPC: 748119027029 Category: Pendant Glass: Solar Flare

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Solar Flare Pendant
UPC: 748119027029
Category: Pendant
Glass: Solar Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607034
Product Name 10217/3SF Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details