Capital Lighting, Inc. 10217/3L-SF Island/Pool Table-3 Light Bar 607033

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Solar Flare Pendant UPC: 748119027036 Category: Pendant Glass: Solar Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Solar Flare Pendant UPC: 748119027036 Category: Pendant Glass: Solar Flare

Suppliers

Company
Product
Description
Supplier Links
10217/3L-SF Island/Pool Table-3 Light Bar - 607033 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3L-SF Island/Pool Table-3 Light Bar
607033
10217/3L-SF Island/Pool Table-3 Light Bar 607033
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Solar Flare Pendant UPC: 748119027036 Category: Pendant Glass: Solar Flare

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Linear Solar Flare Pendant
UPC: 748119027036
Category: Pendant
Glass: Solar Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607033
Product Name 10217/3L-SF Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details