Capital Lighting, Inc. 10217/6JUP Island/Pool Table-4 Light + 607031

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Jupiter Pendant UPC: 748119027012 Category: Pendant Glass: Jupiter
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Jupiter Pendant UPC: 748119027012 Category: Pendant Glass: Jupiter

Suppliers

Company
Product
Description
Supplier Links
10217/6JUP Island/Pool Table-4 Light + - 607031 - Capital Lighting, Inc.
Columbus, OH, USA
10217/6JUP Island/Pool Table-4 Light +
607031
10217/6JUP Island/Pool Table-4 Light + 607031
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Jupiter Pendant UPC: 748119027012 Category: Pendant Glass: Jupiter

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 23
Product Name: Six Light Jupiter Pendant
UPC: 748119027012
Category: Pendant
Glass: Jupiter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607031
Product Name 10217/6JUP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details