Capital Lighting, Inc. 10217/6SF Island/Pool Table-4 Light + 607030

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Solar Flare Pendant UPC: 748119027043 Category: Pendant Glass: Solar Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Solar Flare Pendant UPC: 748119027043 Category: Pendant Glass: Solar Flare

Suppliers

Company
Product
Description
Supplier Links
10217/6SF Island/Pool Table-4 Light + - 607030 - Capital Lighting, Inc.
Columbus, OH, USA
10217/6SF Island/Pool Table-4 Light +
607030
10217/6SF Island/Pool Table-4 Light + 607030
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Solar Flare Pendant UPC: 748119027043 Category: Pendant Glass: Solar Flare

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 23
Product Name: Six Light Solar Flare Pendant
UPC: 748119027043
Category: Pendant
Glass: Solar Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607030
Product Name 10217/6SF Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details