Capital Lighting, Inc. 11254/1 Sconces-Single Glass 607029

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Vanity UPC: 748119023311 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Vanity UPC: 748119023311 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11254/1 Sconces-Single Glass - 607029 - Capital Lighting, Inc.
Columbus, OH, USA
11254/1 Sconces-Single Glass
607029
11254/1 Sconces-Single Glass 607029
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Vanity UPC: 748119023311 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3
Product Name: One Light Vanity
UPC: 748119023311
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607029
Product Name 11254/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details