Capital Lighting, Inc. 11271/2 Bathroom Fixtures-Two Lights 607028

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119023403 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119023403 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11271/2 Bathroom Fixtures-Two Lights - 607028 - Capital Lighting, Inc.
Columbus, OH, USA
11271/2 Bathroom Fixtures-Two Lights
607028
11271/2 Bathroom Fixtures-Two Lights 607028
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119023403 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Vanity
UPC: 748119023403
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607028
Product Name 11271/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details