Capital Lighting, Inc. 11257/4 Bathroom Fixtures-Four Lights 607026

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119023342 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119023342 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11257/4 Bathroom Fixtures-Four Lights - 607026 - Capital Lighting, Inc.
Columbus, OH, USA
11257/4 Bathroom Fixtures-Four Lights
607026
11257/4 Bathroom Fixtures-Four Lights 607026
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119023342 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 7
Product Name: Four Light Vanity
UPC: 748119023342
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607026
Product Name 11257/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details