Capital Lighting, Inc. 11270/1 Sconces-Single Glass 607025

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119023397 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119023397 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11270/1 Sconces-Single Glass - 607025 - Capital Lighting, Inc.
Columbus, OH, USA
11270/1 Sconces-Single Glass
607025
11270/1 Sconces-Single Glass 607025
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119023397 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 748119023397
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607025
Product Name 11270/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details