Capital Lighting, Inc. 11264/1 Sconces-Single Glass 607023

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023359 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023359 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11264/1 Sconces-Single Glass - 607023 - Capital Lighting, Inc.
Columbus, OH, USA
11264/1 Sconces-Single Glass
607023
11264/1 Sconces-Single Glass 607023
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Vanity UPC: 748119023359 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: One Light Vanity
UPC: 748119023359
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607023
Product Name 11264/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details