Capital Lighting, Inc. 11267/4 Bathroom Fixtures-Four Lights 607022

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119023380 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119023380 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11267/4 Bathroom Fixtures-Four Lights - 607022 - Capital Lighting, Inc.
Columbus, OH, USA
11267/4 Bathroom Fixtures-Four Lights
607022
11267/4 Bathroom Fixtures-Four Lights 607022
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119023380 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: Four Light Vanity
UPC: 748119023380
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607022
Product Name 11267/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details