Capital Lighting, Inc. 11265/2 Bathroom Fixtures-Two Lights 607021

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023366 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023366 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11265/2 Bathroom Fixtures-Two Lights - 607021 - Capital Lighting, Inc.
Columbus, OH, USA
11265/2 Bathroom Fixtures-Two Lights
607021
11265/2 Bathroom Fixtures-Two Lights 607021
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119023366 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119023366
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607021
Product Name 11265/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details