Capital Lighting, Inc. 11266/3 Bathroom Fixtures-Three Lights 607020

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Three Light Vanity UPC: 748119023373 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Three Light Vanity UPC: 748119023373 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11266/3 Bathroom Fixtures-Three Lights - 607020 - Capital Lighting, Inc.
Columbus, OH, USA
11266/3 Bathroom Fixtures-Three Lights
607020
11266/3 Bathroom Fixtures-Three Lights 607020
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Three Light Vanity UPC: 748119023373 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Vanity
UPC: 748119023373
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607020
Product Name 11266/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details