Capital Lighting, Inc. 10218/3ERH Mini Pendants-3 Light Cluster 607019

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Earth Pendant UPC: 748119027050 Category: Pendant Glass: Earth
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Earth Pendant UPC: 748119027050 Category: Pendant Glass: Earth

Suppliers

Company
Product
Description
Supplier Links
10218/3ERH Mini Pendants-3 Light Cluster - 607019 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3ERH Mini Pendants-3 Light Cluster
607019
10218/3ERH Mini Pendants-3 Light Cluster 607019
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Earth Pendant UPC: 748119027050 Category: Pendant Glass: Earth

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Earth Pendant
UPC: 748119027050
Category: Pendant
Glass: Earth

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607019
Product Name 10218/3ERH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details