Capital Lighting, Inc. 10218/6WTR Island/Pool Table-4 Light + 607015

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Water Pendant UPC: 748119027135 Category: Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Water Pendant UPC: 748119027135 Category: Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
10218/6WTR Island/Pool Table-4 Light + - 607015 - Capital Lighting, Inc.
Columbus, OH, USA
10218/6WTR Island/Pool Table-4 Light +
607015
10218/6WTR Island/Pool Table-4 Light + 607015
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Water Pendant UPC: 748119027135 Category: Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Six Light Water Pendant
UPC: 748119027135
Category: Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607015
Product Name 10218/6WTR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details