Capital Lighting, Inc. 10218/3WTR Mini Pendants-3 Light Cluster 607014

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Water Pendant UPC: 748119027111 Category: Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Water Pendant UPC: 748119027111 Category: Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
10218/3WTR Mini Pendants-3 Light Cluster - 607014 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3WTR Mini Pendants-3 Light Cluster
607014
10218/3WTR Mini Pendants-3 Light Cluster 607014
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Water Pendant UPC: 748119027111 Category: Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Water Pendant
UPC: 748119027111
Category: Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607014
Product Name 10218/3WTR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details