Capital Lighting, Inc. 10218/3L-FIR Island/Pool Table-3 Light Bar 607013

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Fire Pendant UPC: 748119027098 Category: Pendant Glass: Fire
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Fire Pendant UPC: 748119027098 Category: Pendant Glass: Fire

Suppliers

Company
Product
Description
Supplier Links
10218/3L-FIR Island/Pool Table-3 Light Bar - 607013 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3L-FIR Island/Pool Table-3 Light Bar
607013
10218/3L-FIR Island/Pool Table-3 Light Bar 607013
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Fire Pendant UPC: 748119027098 Category: Pendant Glass: Fire

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Linear Fire Pendant
UPC: 748119027098
Category: Pendant
Glass: Fire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607013
Product Name 10218/3L-FIR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details