Capital Lighting, Inc. 10218/6FIR Island/Pool Table-4 Light + 607012

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Fire Pendant UPC: 748119027104 Category: Pendant Glass: Fire
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Fire Pendant UPC: 748119027104 Category: Pendant Glass: Fire

Suppliers

Company
Product
Description
Supplier Links
10218/6FIR Island/Pool Table-4 Light + - 607012 - Capital Lighting, Inc.
Columbus, OH, USA
10218/6FIR Island/Pool Table-4 Light +
607012
10218/6FIR Island/Pool Table-4 Light + 607012
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Six Light Fire Pendant UPC: 748119027104 Category: Pendant Glass: Fire

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Six Light Fire Pendant
UPC: 748119027104
Category: Pendant
Glass: Fire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607012
Product Name 10218/6FIR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details