Capital Lighting, Inc. 10218/3L-WTR Island/Pool Table-3 Light Bar 607011

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Water Pendant UPC: 748119027128 Category: Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Water Pendant UPC: 748119027128 Category: Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
10218/3L-WTR Island/Pool Table-3 Light Bar - 607011 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3L-WTR Island/Pool Table-3 Light Bar
607011
10218/3L-WTR Island/Pool Table-3 Light Bar 607011
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Water Pendant UPC: 748119027128 Category: Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Linear Water Pendant
UPC: 748119027128
Category: Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607011
Product Name 10218/3L-WTR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details