Capital Lighting, Inc. 11252/3 Bathroom Fixtures-Three Lights 607005

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119023298 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119023298 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11252/3 Bathroom Fixtures-Three Lights - 607005 - Capital Lighting, Inc.
Columbus, OH, USA
11252/3 Bathroom Fixtures-Three Lights
607005
11252/3 Bathroom Fixtures-Three Lights 607005
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119023298 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Vanity
UPC: 748119023298
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607005
Product Name 11252/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details